FORD CX2
TROLLEY CONVEYORS
| Organization: | FORD |
| Publication Date: | 1 December 1993 |
| Status: | active |
| Page Count: | 14 |
scope:
1. SCOPE:
This standard covers requirements for 3 inch (76 mm) Trolley Conveyors with X-348 Chain, 4 inch (102 mm) Trolley Conveyors with X-458 Chain and 6 inch (152 mm) Trolley Conveyors with X-458 or X-678 Chain. This includes overhead monorail, power and free, and inverted power and free conveyors. The requisitioning activity shall be responsible for providing the functional performance specifications, which include the equipment layout, job conditions, and other operating requirements.
Document History