API STD 612

Special-Purpose Steam Turbines for Refinery Services

inactive
Buy Now
Organization: API
Publication Date: 1 November 1987
Status: inactive
Page Count: 81
scope:

This standard covers the minimum requirements of special-purpose steam turbines for refinery services. These requirements include basic design, materials, and related lube-oil systems, controls, and auxiliary equipment.

Note: A bullet (•) at the beginning of a paragraph indicated that a decision by the purchaser is required. These decisions should be indicated on the data sheets (see Appendix A); otherwise they should be stated in the quotation request or in the order.

Steam turbines are classified general-purpose or special-purpose according to service requirements as described in 1.1.2.1 and 1.1.2.2.

General-purpose turbines are those horizontal or vertical turbines used to drive equipment that is usually spared, is relatively small in size (power), or is in noncritical service. They are intended for applications where steam conditions will not exceed 600 pounds per square inch gauge (41 bar guage) pressure or 750 ºF (400 ºC) inlet temperature, or both, and where speed will not exceed 6000 revolutions per minute. Requirements for general-purpose turbines are defined in API Standard 611.

Special-purpose turbines are those horizontal turbines used to drive equipment that is usually not spared, is relatively large in size (power), or is in critical service. This category is not limited by steam conditions or turbine speed.

Document History

November 1, 2020
Petroleum, Petrochemical, and Natural Gas Industries—Steam Turbines— Special-purpose Applications
This standard specifies the minimum requirements for steam turbines for special-purpose applications for use in the petroleum, petrochemical, and gas industry services. It is not applicable to...
August 1, 2014
Petroleum, Petrochemical and Natural Gas Industries - Steam Turbines - Special-Purpose Applications
This standard specifies the minimum requirements for steam turbines for special-purpose applications for use in the petroleum, petrochemical, and natural gas industries. These requirements include...
November 1, 2005
Petroleum, Petrochemical and Natural Gas Industries - Steam Turbines - Special-Purpose Applications
This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of steam turbines for...
April 1, 2003
Petroleum, Petrochemical and Natural Gas Industries - Steam Turbines - Special-Purpose Applications
This Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment for steam turbines in special-purpose services....
April 1, 2003
Petroleum, Petrochemical and Natural Gas Industries - Steam Turbines - Special-Purpose Applications
This Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment for steam turbines in special-purpose services....
January 1, 1995
Special-Purpose Steam Turbines for Petroleum, Chemical, and Gas Industry Services
1.1 Scope 1.1.1 This standard covers the minimum requirements for special purpose steam turbines for petroleum, chemical, and gas industry services. These requirements include basic design,...
API STD 612
November 1, 1987
Special-Purpose Steam Turbines for Refinery Services
This standard covers the minimum requirements of special-purpose steam turbines for refinery services. These requirements include basic design, materials, and related lube-oil systems, controls, and...
June 1, 1979
Special-Purpose Steam Turbines For Refinery Services
A description is not available for this item.
November 1, 1969
SPECIAL-PURPOSE STEAM TURBINES FOR REFINERY SERVICES
A description is not available for this item.

References

Advertisement