ETSI - PRETS 300 718

Radio Equipment and Systems (RES); Avalanche Beacons; Transmitter- Receiver Systems

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 38
scope:

This European Telecommunication Standard (ETS) standard covers requirements for avalanche beacons. Avalanche beacons are radio location systems used for searching for and/or finding avalanche victims, for the purpose of direct rescue.

These systems comprise a transmitter as well as a receiver part.

This ETS distinguishes between two types of beacons:

- type 1 single frequency beacons (457 kHz);

- type 2 double frequency beacons (2 275 kHz and 457 kHz) temporary type, compatible to beacons with frequency 2 275 kHz.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Avalanche Beacons; Transmitter-Receiver Systems
A description is not available for this item.
December 1, 1996
Radio Equipment and Systems (RES); Avalanche Beacons; Transmitter-Receiver Systems
This European Telecommunication Standard (ETS) standard covers requirements for avalanche beacons. Avalanche beacons are radio location systems used for searching for and/or finding avalanche...
PRETS 300 718
January 1, 1996
Radio Equipment and Systems (RES); Avalanche Beacons; Transmitter- Receiver Systems
This European Telecommunication Standard (ETS) standard covers requirements for avalanche beacons. Avalanche beacons are radio location systems used for searching for and/or finding avalanche...

References

Advertisement