ASTM International - ASTM B524/B524M-99
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers concentric-lay-stran
1.2 The values stated in inch-pound units are to be regarded as the standard with the exception of density. SI units shown are approximate.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum. Note 2-The aluminum, alloy, and temper designations conform to ANSI H35.1. Aluminum 1350 and Alloy 6201 correspond to unified numbering system A91350 and A96201, respectively, in accordance with Practice E527. Note 3-A complete metric companion to Specification B524 has been developed-Specificat
Document History