DS/EN 4031

Aerospace series - Pipe coupling 8°30' in titanium alloy - Nut for welded ferrule

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 October 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of nuts for welded ferrules for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

Document History

DS/EN 4031
October 26, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Nut for welded ferrule
This standard specifies the characteristics of nuts for welded ferrules for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:...
Advertisement