ASTM C833

Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets

inactive
Buy Now
Organization: ASTM
Publication Date: 10 September 1995
Status: inactive
Page Count: 4
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1. Scope

1.1 This specification covers finished sintered (uranium-plutonium) dioxide pellets. It applies to uranium-plutonium dioxide pellets containing plutonium additions up to 10 % weight. The isotopic composition of the diluent uranium shall be of any 235U composition. The isotopic composition of the plutonium component shall be as normally prepared by in-reactor neutron irradiation of uranium having less than 5 % 235U.

1.2 This specification does not include (1) provisions for preventing criticality accidents or (2) requirements for health and safety. Observance of this specification does not relieve the user of the obligation to be aware of and conform to all international, federal, state, and local regulations on possessing, shipping, processing, or using source or special nuclear materials. Guidance is provided in CFR Title 10, TID-7016, and DP-532 (see 2.3).

1.3 All terms used herein are as defined in Terminology C 859.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2023
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets for Light Water Reactors
This specification covers finished sintered and ground (U, Pu)O2 pellets for use in light water reactors. It applies to (U, Pu)O2 pellets containing a plutonium mass fraction up to 15 % (that is,...
January 1, 2017
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets for Light Water Reactors
This specification covers finished sintered and ground (U, Pu)O2 pellets for use in light water reactors. It applies to (U, Pu)O2 pellets containing plutonium additions up to 15 weight % (wt%; that...
January 1, 2013
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets
This specification covers finished sintered and ground (uranium-plutonium) dioxide pellets for use in thermal reactors. It applies to uranium-plutonium dioxide pellets containing plutonium additions...
June 10, 2001
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets
This specification covers finished sintered and ground (uranium-plutonium) dioxide pellets for use in thermal reactors. It applies to uranium-plutonium dioxide pellets containing plutonium additions...
June 10, 2001
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets
This specification covers finished sintered and ground (uranium-plutonium) dioxide pellets for use in thermal reactors. It applies to uranium-plutonium dioxide pellets containing plutonium additions...
ASTM C833
September 10, 1995
Standard Specification for Sintered (Uranium-Plutonium) Dioxide Pellets
1. Scope 1.1 This specification covers finished sintered (uranium-plutonium) dioxide pellets. It applies to uranium-plutonium dioxide pellets containing plutonium additions up to 10 % weight. The...
July 15, 1995
STANDARD SPECIFICATION FOR SINTERED (URANIUM-PLUTONIUM) DIOXIDE PELLETS
A description is not available for this item.
November 28, 1986
STANDARD SPECIFICATION FOR SINTERED (URANIUM- PLUTONIUM) DIOXIDE PELLETS
A description is not available for this item.
May 28, 1976
STANDARD SPECIFICATION FOR SINTERED (URANIUM- PLUTONIUM) DIOXIDE PELLETS (R 1981) (E1-1980)
A description is not available for this item.
Advertisement