IEEE 449

Standard for Ferroresonant Voltage Regulators

inactive
Buy Now
Organization: IEEE
Publication Date: 8 December 1998
Status: inactive
Page Count: 35
scope:

This standard pertains to ferroresonant voltage regulators that operate at relatively constant frequencies and provide substantially constant output voltages in spite of relatively large changes of input voltage. It also covers controlled ferroresonant regulators that maintain substantially constant output voltages regardless of variations, within limits, of input voltage, temperature, frequency, and output load. Guides to application and test procedures are included. Provisions are made for relating the characteristics of ferroresonant regulators to associated rectifiers and circuits. Definitions pertaining to ferroresonance and ferroresonant regulators that have not been found elsewhere are included with an appropriate discussion.

This standard includes, but is not limited to, the following types of ferroresonant regulators:

a) Series ferroresonant regulators

b) Series-parallel ferroresonant regulators (electrically connected)

c) Ferroresonant transformer regulators (magnetically coupled)

d) Controlled ferroresonant regulators

Document History

December 8, 1998
Standard for Ferroresonant Voltage Regulators
This standard pertains to ferroresonant voltage regulators that operate at relatively constant frequencies and provide substantially constant output voltages in spite of relatively large changes of...
IEEE 449
December 8, 1998
Standard for Ferroresonant Voltage Regulators
This standard pertains to ferroresonant voltage regulators that operate at relatively constant frequencies and provide substantially constant output voltages in spite of relatively large changes of...
February 15, 1990
Standard for Ferroresonant Voltage Regulators
A description is not available for this item.
February 17, 1984
STANDARD FOR FERRORESONANT VOLTAGE REGULATORS
A description is not available for this item.

References

Advertisement