DS/ETS 300661-2

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Direct Dialling In (DDI) supplementary service - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This second part of ETS 300 661 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the T B reference point or coincident S B and T B reference point (as defined in ITU-T recommendation I.413 [8]) by means of the Digital Subscriber Signalling System No. two (DSS2). Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see ITU-T Recommendation I.130 [7]). This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the B-ISDN DSS2 DDI supplementary service protocol as specified in ETS 300 661-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6]. The supplier of a protocol implementation which is claimed to conform to ETS 300 661-1 [3] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

DS/ETS 300661-2
February 3, 1999
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Direct Dialling In (DDI) supplementary service - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of ETS 300 661 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as...
Advertisement