SN - NS-EN 4495:2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 October 2006 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 4495:2006
October 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
A description is not available for this item.