DS/EN 50363-6

Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogen-free, cross-linked sheathing compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 March 2006
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10
scope:

This part of EN 50363 specifies the requirements for the physical properties of the harmonised
halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for
verification of compliance are given in EN 60811 (series), EN 50267-2 (series), EN 60684-2 and
EN 50396.

Document History

May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogen-free, cross-linked sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for...
DS/EN 50363-6
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogen-free, cross-linked sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods...
Insulating, sheathing and covering materials for low voltage energy cables - Part 6: Halogen-free, cross-linked sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for...
Advertisement