BSI - BS QC 221200

Radio-Frequency Connectors - RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Bayonet Lock - Characteristic Impedance 50 ohms (Type BNC)

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1997
Status: inactive
Page Count: 38
ICS Code (RF connectors): 33.120.30
scope:

Radio-frequency (RF) coaxial connector patterns used with RF cables. These connector patterns are for low power, quick disconnect applications using bayonet type coupling mechanism and are commonly known as type BNC.

Document History

BS QC 221200
January 15, 1997
Radio-Frequency Connectors - RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Bayonet Lock - Characteristic Impedance 50 ohms (Type BNC)
Radio-frequency (RF) coaxial connector patterns used with RF cables. These connector patterns are for low power, quick disconnect applications using bayonet type coupling mechanism and are commonly...
January 15, 1997
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Bayonet Lock - Characteristic Impedance 50 ohms (Type BNC)
A description is not available for this item.

References

Advertisement