DLA - SMD-5962-87776 REV C

MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 November 1993
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7812A Positive regulator, fixed, 12 volt 02 78M12 Positive regulator, fixed, 12 volt

The case outline(s) shall be designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line T See figure 1 3 TO-257 flange mounted U See figure 1 3 TO-257 flange mounted with isolated tab X See figure 1 3 TO-39 can Y See figure 1 2 TO-3 can Z MBFM4-P2 2 TO-66 can 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage: Operating or output shorted to ground (Device types 01 and 02) . 35 V dc Transient (Device type 01) . . . . . . . . . . . . . . . . . . . 50 V dc 1/ Output current (IO) Cases P, X and 2 (Device type 01) . . . . . . . . . . . . . . . . 0.5 A Cases Y, Z, T, and U . . . . . . . . . . . . . . . . . . . . . . 1.5 A Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Case temperature, case outline 2 (soldering, 10 seconds): Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . +260°C Power dissipation (PD): TC = +25°C: Cases X and 2 (Device type 01) . . . . . . . . . . . . . . . . 2 W Case Y (Device type 01) . . . . . . . . . . . . . . . . . . . . 20 W Cases Z, T, and U (Device type 01) . . . . . . . . . . . . . . 15 W TA = +25°C: Device type 01, cases X and 2 . . . . . . . . . . . . . . . . . 1.0 W Device type 01, case Y . . . . . . . . . . . . . . . . . . . . 4.3 W Device type 01, cases Z, T, and U . . . . . . . . . . . . . . . 3.0 W Device type 02, case P . . . . . . . . . . . . . . . . . . . . 1050 mW 2/ Device type 02, case 2 . . . . . . . . . . . . . . . . . . . . 1375 mW 3/

Thermal resistance, junction-to-case (ΘJC): Case P . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case T . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 3.5°C/W Case U . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.2°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 15°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 3°C/W Case Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 6°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Cases X and 2 (Device type 01) . . . . . . . . . . . . . . . . 120°C/W Case Y (Device type 01) . . . . . . . . . . . . . . . . . . . . . 35°C/W Cases Z, U, and T (Device type 01) . . . . . . . . . . . . . . . 42°C/W Cases P (Device type 02) . . . . . . . . . . . . . . . . . . . . 110°C/W Cases 2 (Device type 02) . . . . . . . . . . . . . . . . . . . . 65°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +150°C 4/

Ambient operating temperature range (TA) . . . . . . . . . . . . . −55°C to +125°C Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . +14.5 V dc to +27 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 3, 2018
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 21, 2013
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 11, 2006
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
October 9, 2002
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
February 11, 2002
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
February 1, 2000
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 17, 1999
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 20, 1999
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87776 REV C
November 9, 1993
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 16, 1992
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 24, 1989
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 28, 1988
MICROCIRCUIT, LINEAR, POSITIVE 12 VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement