SN - NS-EN 2258:1997

Aerospace series - Circular tubes for fluids in aluminium alloys - Diameter 3,2 mm < D < 100 mm - Thickness 0,6 mm < a < 2,5 mm - Dimensions

active, Most Current
Organization: SN
Publication Date: 18 June 1997
Status: active
ICS Code (Aerospace fluid systems and components): 49.080

Document History

NS-EN 2258:1997
June 18, 1997
Aerospace series - Circular tubes for fluids in aluminium alloys - Diameter 3,2 mm < D < 100 mm - Thickness 0,6 mm < a < 2,5 mm - Dimensions
A description is not available for this item.
Advertisement