IPC - TM-650 2.5.5.9
Permittivity and Loss Tangent, Parallel Plate, 1 MHz to 1.5 GHz
| Organization: | IPC |
| Publication Date: | 1 November 1998 |
| Status: | active |
| Page Count: | 5 |
scope:
This procedure outlines a test method to determine the permittivity (dielectric constant or E'r) and loss tangent (dissipation factor or Tand) of printed wiring materials at various frequencies (from 1 MHz to 1.5 GHz) using a single test fixture for the measurement. The permittivity and loss tangent are measured using a narrow sweep of frequency around the target or desired frequency. The test method is built around the capability of currently available materials analyzers, which use a capacitance method to determine permittivity. This test method is not intended for low loss materials, such materials may be tested at fixed frequencies using other IPC test methods.
Document History