NPFC - MIL-PRF-19500/441

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N3740 AND 2N3741, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 1 August 1997
Status: inactive
Page Count: 20
scope:

This specification covers the detail requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die.

See figure 1, TO-213AA (formerly TO-66) encapsulated devices, figures 2 and 3 for unencapsulated devices (JANHC and JANKC).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310-A, Greenbelt, MD 20711 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

November 3, 2022
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N3740 AND 2N3741 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC.
Scope. This specification covers the performance requirements for power PNP silicon 2N3740 and 2N3741 transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for...
April 3, 2017
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N3740 AND 2N3741 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for power PNP silicon 2N3740 and 2N3741 transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
June 19, 2015
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N3740 AND 2N3741 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for power PNP silicon 2N3740 and 2N3741 transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
March 18, 2015
Semiconductor Device, Transistor, PNP, Silicon, Power Types 2N3740, 2N3740U4, 2N3741, and 2N3741U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCC, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, and JANKCCH
A description is not available for this item.
March 30, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3740U4, 2N3741, AND 2N3741U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCC, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, and JANKCCH
This specification covers the performance requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
November 14, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3740U4, 2N3741, AND 2N3741U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
September 2, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3740U4, 2N3741, AND 2N3741U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
December 4, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N3740 AND 2N3741, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
December 21, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N3740 AND 2N3741, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
June 6, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N3740 AND 2N3741, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
MIL-PRF-19500/441
August 1, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N3740 AND 2N3741, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500,...
May 29, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740 AND 2N3741 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
May 3, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740 AND 2N3741 JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for PNP, silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure 1,...
September 6, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740 AND 2N3741 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
April 6, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740 AND 2N3741 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 16, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740 AND 2N3741 JAN, JANTX, AND JANTXV
A description is not available for this item.
July 11, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3741 JAN, JANTX, AND JANTXV
A description is not available for this item.
June 14, 1982
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3741 NON-TX, TX, AND TXV
A description is not available for this item.
December 14, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N3740, 2N3741 NON-TX, TX, AND TXV
A description is not available for this item.
April 18, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH POWER, TYPES 2N3740, 2N3741 AND TX2N3740, TX2N3741
A description is not available for this item.
February 28, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH POWER, TYPES 2N3740, 2N3741 AND TX2N3740, TX2N3741
A description is not available for this item.
November 30, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH POWER, TYPES 2N3740, 2N3741 AND TX2N3740, TX2N3741
A description is not available for this item.
January 15, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, HIGH POWER, TYPES 2N3740, 2N3741 AND TX2N3740, TX2N3741
A description is not available for this item.

References

Advertisement