DS/ETS 300326-2

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Terrestrial Flight Telecommunications System (TFTS) - Part 2: Speech services, radio interface

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) specifies the minimum technical requirements of the radio interface that the TFTS shall support to provide a pan-European terrestrial aeronautical public correspondence service. This ETS contains the specification of equipment for the provision of a terrestrial aeronautical public correspondence service working in the frequency spectrum bands allocated at the World Administrative Radio Conference 1992 (WARC 92) (1 670 - 1 675 MHz and 1 800 - 1 805 MHz). This ETS fully specifies aspects of the radio interface and TFTS ground network required to maintain inter-operability of equipment. European Radio Committee (ERC) Decision ERC/DEC (92)01 [29] is applicable to the TFTS frequency spectrum within Europe. EN 300 789 [28] covers aspects of conformance testing for TFTS aircraft mobile stations. The specification of data application and facsimile is the subject of I-ES 200 794 [34]. The delivery mechanism for Packet Data Services is defined in ETS 300 752 [33].

Document History

DS/ETS 300326-2
February 3, 1999
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Terrestrial Flight Telecommunications System (TFTS) - Part 2: Speech services, radio interface
This European Telecommunication Standard (ETS) specifies the minimum technical requirements of the radio interface that the TFTS shall support to provide a pan-European terrestrial aeronautical...
May 12, 1997
Radio Equipment and Systems (RES) - Terrestrial Flight Telephone System (TFTS) - Part 2: Speech services, radio interface
This European Telecommunication Standard (ETS) specifies the minimum technical requirements of the radio interface that the TFTS shall support to provide a pan-European terrestrial aeronautical...
Advertisement