DIN EN 300347-8

V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 8: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the data link layer (Endorsement of the English version EN 300347-8 V 2.1.2 (2000-06) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 May 2001
Status: active
Page Count: 1
ICS Code (Switching and signalling systems): 33.040.30

Document History

DIN EN 300347-8
May 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 8: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the data link layer (Endorsement of the English version EN 300347-8 V 2.1.2 (2000-06) as German standard)
A description is not available for this item.
Advertisement