IEEE 575

Guide for the Application of Sheath-Bonding Methods for Single- Conductor Cables and the Calculation of Induced Voltages and Currents in Cable Sheaths

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1988
Status: inactive
Page Count: 38
scope:

This guide describes the most common sheath-bonding systems now in use and the methods of calculating sheath voltages and currents, particularly as applied to three-phase systems operating at 60 kV and above, with the neutral grounded directly or through an impedance. The user is cautioned to make sure that a design does not contravene any local or national regulations.

Document History

June 12, 2014
Guide for Bonding Shields and Sheaths of Single-Conductor Power Cables Rated 5 kV through 500 kV
This guide describes the most common special shield/sheath-bonding systems now in use on high-voltage single-conductor shielded power cables and the methods of calculating shield/sheath voltages and...
IEEE 575
January 1, 1988
Guide for the Application of Sheath-Bonding Methods for Single- Conductor Cables and the Calculation of Induced Voltages and Currents in Cable Sheaths
This guide describes the most common sheath-bonding systems now in use and the methods of calculating sheath voltages and currents, particularly as applied to three-phase systems operating at 60 kV...

References

Advertisement