DS/EN ISO 15877-3

Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings

inactive
Organization: DS
Publication Date: 31 March 2004
Status: inactive
Page Count: 30
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
scope:

This Part of EN ISO 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVCC) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) under design pressures and temperatures according to the class of application (see Table 1 of EN ISO 15877-1:2003). This standard covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1of Part 1, this standard does not apply. NOTE 1 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the parameters for the test methods referred to in this standard.

Document History

October 18, 2021
Plastics piping systems for hot and cold water installations – Chlorinated poly(vinyl chloride) (PVC-C) – Part 3: Fittings – Amendment 2 (ISO 15877-3:2009/Amd 2:2021)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
February 15, 2011
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
July 14, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
DS/EN ISO 15877-3
March 31, 2004
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings
This Part of EN ISO 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVCC) for piping systems intended to be used for hot and cold water installations...
Plastics piping systems for hot and cold water installations – Chlorinated poly(vinyl chloride) (PVC-C) – Part 3: Fittings – Amendment 2 (ISO 15877-3:2009/DAM 2:2020)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings (ISO/FDIS 15877-3:2008)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings - Amendment 1 (ISO 15877-3:2009/DAM 1:2009)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings - Amendment 1 (ISO 15877-3:2009/FDAM 1:2010)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 3: Fittings (ISO/DIS 15877-3:2006)
This Part of ISO/DIS 15877 specifies the characteristics of fittings made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations...
Advertisement