DLA - SMD-5962-91542 REV C
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT EPROM MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 June 1993 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 87C451 CMOS 8-bit EPROM microcontroller
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M GQCC1-J68 68 Leaded chip carrier package X CDIP1-T64 64 Dual-in-line package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC to VSS) . . . . . . . . . . . . . . . −0.5 V dc to +6.5 V dc Voltage (any pin) to VSS (except VPP) . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc Voltage on VPP . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +13.0 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . 200 mW Lead temperature (soldering, 5 seconds) . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . See MIL-STD-1835
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc Maximum low level input voltage: All inputs except [E bar][A bar] . . . . . . . . . . . . . . . . . . . . 0.2 VCC − 0.25 V dc [E bar][A bar] . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.2 VCC − 0.45 V dc Minimum high level input voltage: All inputs except XTAL1, RST . . . . . . . . . . . . . . . . 0.2 VCC + 1.1 V dc XTAL1, RST . . . . . . . . . . . . . . . . . . . . . . . . . . 0.7 VCC + 0.2 V dc Case operating temperature range (TC) . . . . . . . . . . . . . −55°C to +125°C Oscillator frequency . . . . . . . . . . . . . . . . . . . . . 3.5 MHz to 12 MHz
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . XX percent 2/
Fault covereage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History