DS/EN ISO 10848-2
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence
inactive
| Organization: | DS |
| Publication Date: | 22 June 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This standard describes measurement methods to be performed in dedicated test facility in order to characterize the performances of one or several building components regarding the flanking transmissions. These performances can be used to compare different products, or to express a requirement, or to input into prediction methods.
Document History
October 30, 2017
Acoustics – Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms – Part 2: Application to Type B elements when the junction has a small influence (ISO 10848-2:2017)
ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document considers only laboratory measurements. The measured...
September 27, 2007
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence
This standard describes measurement methods to be performed in dedicated test facility in order to characterize the performances of one or several building components regarding the flanking...
DS/EN ISO 10848-2
June 22, 2006
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence
This standard describes measurement methods to be performed in dedicated test facility in order to characterize the performances of one or several building components regarding the flanking...