CEN - EN ISO 2813

Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees

inactive
Organization: CEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040

Document History

October 1, 2014
Paints and varnishes - Determination of gloss value at 20 degrees, 60 degrees and 85 degrees
This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured...
EN ISO 2813
April 1, 1999
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
A description is not available for this item.

References

Advertisement