FORD - ESE-M8G173-A2

GASKET, CELLULOSE - NITRILE RUBBER AND ANTISTICK COATED - MEDIUM COMPRESSIBILITY

inactive
Organization: FORD
Publication Date: 8 November 2000
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate for very small defects in the flange surfaces such as nicks and scratches. The coating must be unbroken and continuous.

Document History

May 7, 2012
GASKET, CELLULOSE - NITRILE RUBBER AND ANTISTICK COATED - MEDIUM COMPRESSIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate...
November 2, 2006
GASKET, CELLULOSE - NITRILE RUBBER AND ANTISTICK COATED - MEDIUM COMPRESSIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate...
ESE-M8G173-A2
November 8, 2000
GASKET, CELLULOSE - NITRILE RUBBER AND ANTISTICK COATED - MEDIUM COMPRESSIBILITY
1. SCOPE The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to...
November 14, 1985
GASKET, CELLULOSE - NITRILE RUBBER AND ANTISTICK COATED - MEDIUM COMPRESSIBILITY
1. SCOPE The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to...

References

Advertisement