NPFC - MIL-C-83527
CONNECTORS, PLUG AND RECEPTACLE, ELECTRICAL, RECTANGULAR MULTIPLE INSERT TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 150 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 28 December 1988 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This specification covers the requirements, quality assurance
criteria and test procedures for the design and fabrication of an environment
resisting low insertion force, multiple insert rectangular connector. The low
insertion force rectangular connector is intended for use in the
electrical/electroni
The connector class shall be identified as follows:
Class R - Environment resisting connector for continuous operation within the temperature limits of −65°C to +150°C.
This appendix is intended for cross referencing contacts and tools for MIL-C-83527 connectors. This appendix is not a mandatory part of the specification. The information contained herein is intended for guidance only.
This appendix is intended for reference to specify all contact sizes and types applicable to MIL-C-83527 connectors. This appendix is not a mandatory part of the specification. The information contained herein is intended for guidance only.
intended Use:
The connectors are intended for use in conjunction with military standard rack- or tray-mounted avionics units to provide for mechanically secure attachment, and quick removal and replacement of... View More
Document History