ISO 4548-12
Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 12: Filtration Efficiency Using Particle Counting, and Contaminant Retention Capacity
| Organization: | ISO |
| Publication Date: | 15 February 2000 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 4548 specifies a multi-pass filtration test with continuous contaminant injection and using the online particle counting method for evaluating the performance of full-flow lubricating oil filters for internal combustion engines.
The test procedure determines the contaminant capacity of a filter, its particulate removal characteristics and differential pressure.
This test is intended for application to filter elements having a rated flow between 4 l/min and 600 l/min and with an efficiency of less than 99 % at a particle size greater than 10 μm.
NOTE Several test flow loops built into one test rig, or several test rigs, would be required to cover the complete flow range of 4 l/min to 600 l/min.
Document History