DS/EN 301765 V1.1.1

Private Integrated Services Network (PISN); Functional requirements for static circuit-mode inter-PINX connections [ISO/IEC 14474 (1998) modified]

active, Most Current
Organization: DS
Publication Date: 15 May 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Communication, Networks & Systems Interconnection (ECMA), and is now submitted for the One-step Approval Procedure. The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC.

Document History

DS/EN 301765 V1.1.1
May 15, 2001
Private Integrated Services Network (PISN); Functional requirements for static circuit-mode inter-PINX connections [ISO/IEC 14474 (1998) modified]
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Communication, Networks & Systems Interconnection (ECMA), and is now submitted for the One-step...
Advertisement