DS/EN 14035-34
Fireworks - Part 34: Table bombs - Specification and test methods
inactive
| Organization: | DS |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which are classified as table bombs in category 1 EN 14035-2 which contain pyrotechnic composition that is nitrocellulose, with a mass fraction of nitrogen of not more than 12,6%.
Document History
February 24, 2005
Fireworks - Part 34: Table bombs - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which are...
DS/EN 14035-34
July 18, 2003
Fireworks - Part 34: Table bombs - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which are...