ETSI - ETS 300 497-1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 1: Test Suite Structure (TSS) and Test Purposes (TP) for Medium Access Control (MAC) Layer
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the DECT Medium Access Control (MAC) layer.
The objective of this test specification is to provide a basis for conformance tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [21] and ISO/IEC 9646-2 [22]) as well as the ETSI rules for conformance testing (ETS 300 406 [29]) are used as a basis for the test methodology.
Test specifications for the Physical Layer (PHL) is provided in other DECT standards.
Document History