DS/EN 55014-1/A1
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 1: Emission
| Organization: | DS |
| Publication Date: | 5 April 2002 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Emission): | 33.100.10 |
scope:
This standard applies to the conduction and the radiation of radio-frequency disturbances from appliances whose main functions are performed by motors and switching or regulating devices, unless the r.f. energy is intentionally generated or intended for illumination. It includes such equipment as: household electrical appliances, electric tools, regulating controls using semiconductor devices, motor-driven electro-medical apparatus, electric/electronic toys, automatic dispensing machines as well as cine or slide projectors. Also included in the scope of this standard are: Separate parts of the above mentioned equipment such as motors, switching devices e.g. (power or protective) relays, however no emission requirements apply unless formulated in this standard. This standard gives for the time being no requirements for apparatus that cannot be measured on a test site; requirements for in situ measurements are under consideration. Excluded from the scope of this standard are: Apparatus for which all emission requirements in the radio frequency range are explicitly formulated in other IEC or CISPR standards; NOTE 1 Examples are: -luminaires, including portable child-appealing luminaires, discharge lamps and other lighting devices: CISPR 15; -audio and video equipment and electronic music instruments, other than toys: CISPR 13 and CISPR 20 (see also 7.3.5.4.2); -mains communication devices, as well as baby surveillance systems: IEC 61000-3-8; -equipment for generation and use of radio frequency energy for heating and therapeutic purposes: CISPR 11;
Document History