MODUK - DEF STAN 91-109

Linseed Oil, Boiled, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 11
scope:

This Standard specifies requirements for a Type QX grade of boiled linseed oil for use in certain lead free compositions.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established. Design Authorities requiring advice on particular applications should in the first instance contact the Directorate of Standardization, STAN 5, Kentigern House, 65 Brown street, Glasgow G2 8EX for guidance.

Attention is drawn to Defence Standard 13-102, Testing of Materials which are Required to be Compatible with Explosives.

Document History

DEF STAN 91-109
January 1, 1995
Linseed Oil, Boiled, Type QX
This Standard specifies requirements for a Type QX grade of boiled linseed oil for use in certain lead free compositions. The designation 'Type QX' indicates that the material is suitable for...

References

Advertisement