ETSI - EN 301 060-4

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 4: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User

inactive
Organization: ETSI
Publication Date: 1 November 1998
Status: inactive
Page Count: 43
scope:

This fourth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point (as defined in ITU-T Recommendation I.411 [11]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see ITU-T Recommendation I.130 [10]).

The present document specifies the Abstract Test Suite (ATS), and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the user side of the T reference point or coincident S and T reference point of implementation conforming to EN 301 060-1 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646.

Document History

August 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
A description is not available for this item.
April 1, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
This fourth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN)...
EN 301 060-4
November 1, 1998
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling Systm No. One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 4: Abstract Test Suite (ATS) and Partial Protocol; Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
This fourth part of EN 301 060 is applicable to the Basic call control extensions at the "b" service entry point for VPN applications for the pan-European Integrated Services Digital Network (ISDN)...

References

Advertisement