AFNOR - NF EN 50385
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public
inactive
| Organization: | AFNOR |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation protection): | 13.280 |
Document History
October 6, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
A description is not available for this item.
NF EN 50385
December 1, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public
A description is not available for this item.