DS/EN 29661 RET. 1
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic tape cartridges - 18 tracks, 1491 data bytes per millimetre (37 871 data bytes per inch) - Technical Corrigendum
inactive, Most Current
| Organization: | DS |
| Publication Date: | 31 October 1993 |
| Status: | inactive |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.
Document History
DS/EN 29661 RET. 1
October 31, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic tape cartridges - 18 tracks, 1491 data bytes per millimetre (37 871 data bytes per inch) - Technical Corrigendum
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
August 17, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch)
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...