ISO 8254-1
Paper and Board - Measurement of Specular Gloss - Part 1: 75 Degree Gloss with a Converging Beam, TAPPI Method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
Document History
February 15, 2009
Paper and board — Measurement of specular gloss — Part 1: 75 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may...
ISO 8254-1
November 1, 1999
Paper and Board - Measurement of Specular Gloss - Part 1: 75 Degree Gloss with a Converging Beam, TAPPI Method
A description is not available for this item.