ISO 630-2

Structural Steels - Part 2: Technical Delivery Requirements for Hot-Finished Hollow Sections

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2000
Status: inactive
Page Count: 30
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of ISO 630 specifies the technical delivery requirements for hot-finished hollow sections of circular, square or rectangular form. It is applicable to hollow sections formed hot with or without subsequent heat treatment or formed cold with subsequent heat treatment to obtain equivalent metallurgical conditions to those obtained in the hot-formed product. Fine grain steels are generally delivered in the normalised condition.

The grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels are given in annexes A and B, respectively.

NOTE 1 Requirements for tolerances, dimensions and sectional properties are given in ISO 657-14.

NOTE 2 For the technical delivery requirements of hot rolled structural steels in other product forms, e.g. plates, wide strip, flats, bars and other structural sections, see ISO 630:1995.

NOTE 3 For cold-formed structural hollow sections, see ISO 10799.

Document History

April 1, 2021
Structural steels — Part 2: Technical delivery conditions for structural steels for general purposes
This document specifies qualities for steels for general structural use. This document applies to steel plates rolled on a reversing mill, wide flats, hot-rolled sections and bars, which are used in...
September 15, 2011
Structural steels — Part 2: Technical delivery conditions for structural steels for general purposes
This part of ISO 630 specifies qualities for steels for general structural use. This part of ISO 630 applies to steel plates rolled on a reversing mill, wide flats, hot-rolled sections and bars,...
ISO 630-2
March 1, 2000
Structural Steels - Part 2: Technical Delivery Requirements for Hot-Finished Hollow Sections
This part of ISO 630 specifies the technical delivery requirements for hot-finished hollow sections of circular, square or rectangular form. It is applicable to hollow sections formed hot with or...

References

Advertisement