FORD WSS-M98D33-A4
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to reformulated and flexible (methyl and ethyl alcohols) fuels.
Document History
November 23, 2015
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to reformulated and flexible (methyl and ethyl alcohols)...
FORD WSS-M98D33-A4
October 31, 2006
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to reformulated and flexible (methyl and ethyl alcohols)...
August 20, 1999
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to reformulated and flexible (methyl and ethyl...
May 19, 1998
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.
September 6, 1996
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, CONDUCTIVE POLYAMIDE 12 TUBE, HIGH PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.