ETSI - TS 102 148-2-1
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Packet based Convergence Layer Part 2: Ethernet Service Specific Convergence Sublayer (SSCS) Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document provides the PICS proforma for BRAN HIPERACCESS Ethernet Service Specific Convergence Sublayer (SSCS), as defined in TS 102 117-2 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those, which are mandatory to implement.
Document History