DS/ETS 300395-4

Radio Equipment and Systems (RES) - Trans-European Trunked Radio (TETRA) - Speech codec for full-rate traffic channel - Part 4: Codec conformance testing

inactive
Organization: DS
Publication Date: 9 July 1997
Status: inactive
scope:

The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus Data (V+D) equipment. For the speech part of the TCH/S codec, the conformance testing (clause 7 of this ETS) consists of a bit-exact test where the reference is pre-computed and fixed. For the TCH/S channel encoding a bit exact conformance test is also defined (see subclause 6.4)

Document History

November 27, 2001
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 4: Codec conformance testing
The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus...
DS/ETS 300395-4
July 9, 1997
Radio Equipment and Systems (RES) - Trans-European Trunked Radio (TETRA) - Speech codec for full-rate traffic channel - Part 4: Codec conformance testing
The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus...
Advertisement