ANSI X3.218

Information Processing Systems - High-Performance Parallel Interface - Encapsulation of ISO 8802-2 (IEEE Std 802.2) Logical Link Control Protocol Data Units (HIPPI-LE)

inactive
Buy Now
Organization: ANSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 26

Document History

January 1, 2000
Information Technology – High-Performance Parallel Interface – Encapsulation of ISO/IEC 8802-2 (IEEE Std 802.2) Logical Link Control Protocol Data Units (HIPPI-LE)
This American National Standard specifies a common method for encapsulating ISO/IEC 8802- 2 (IEEE Std 802.2) Logical Link Control Protocol Data Units (PDU) on HIPPI. Characteristics of HIPPI-LE...
January 1, 2000
Information Technology - High-Performance Parallel Interface - Encapsulation of ISO/IEC 8802-2 (IEEE Std 802.2) Logical Link Control Protocol Data Units (HIPPI-LE)
A description is not available for this item.
ANSI X3.218
January 1, 1993
Information Processing Systems - High-Performance Parallel Interface - Encapsulation of ISO 8802-2 (IEEE Std 802.2) Logical Link Control Protocol Data Units (HIPPI-LE)
A description is not available for this item.
Advertisement