BSI - BS 2782 METHODS 120A, B, D & E

Methods of Testing Plastics Part 1: Thermal Properties Methods 120A to 120E: Determination of the Vicat Softening Temperature of Thermoplastics

inactive, Most Current
Organization: BSI
Publication Date: 31 October 1990
Status: inactive
Page Count: 7
ICS Code (Thermoplastic materials): 83.080.20
scope:

Methods for determination of softening temperatures as indicated by penetration of a standardized pin to a depth of 1 mm as the material is heated while subject to one of four alternative combinations of indentation force and rate of heating. To be read in conjunction with BS 2782:Part 0

Document History

BS 2782 METHODS 120A, B, D & E
October 31, 1990
Methods of Testing Plastics Part 1: Thermal Properties Methods 120A to 120E: Determination of the Vicat Softening Temperature of Thermoplastics
Methods for determination of softening temperatures as indicated by penetration of a standardized pin to a depth of 1 mm as the material is heated while subject to one of four alternative...

References

Advertisement