DS/EN 100015-1

Basic specification: Protection of electrostatic sensitive devices - Part 1: General requirements

inactive, Most Current
Organization: DS
Publication Date: 1 May 1997
Status: inactive
Page Count: 64
ICS Code (Electronic components in general): 31.020
scope:

This standard specifies the general requirements for the protection of electrostatic discharge sensitive devices from electrostatic discharges and fields. It applies only to electronic devices and assemblies. For areas with exposed conductors and potentials greater than 1,25 kV a.c. or 2,5 kV d.c., additional requirements specified in CECC 00 015: Part 4 shall apply (Part 4 is in course of preparation).

Document History

DS/EN 100015-1
May 1, 1997
Basic specification: Protection of electrostatic sensitive devices - Part 1: General requirements
This standard specifies the general requirements for the protection of electrostatic discharge sensitive devices from electrostatic discharges and fields. It applies only to electronic devices and...
Advertisement