DS/EN 1456-1
Plastics piping systems for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for piping components and the system
| Organization: | DS |
| Publication Date: | 18 October 2001 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This European Standard specifies requirements for unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of buried and above-ground drainage and sewerage under pressure. In conjunction with one or more of Parts 1 to 5 of EN 1452 and ENV 1452-6, it is applicable to PVC-U pipes, fittings, valves and ancillary equipment, their joints to joints with components or other plastics and non-plastics materials intended to be used for the conveyance of sewage and drainage under pressure at approximately 20°C as follows: a) buried in the ground; b) sea outfalls; c) laid in inland waters and/or ducts; d) suspended below bridges. This standard is also applicable to components for the continuous conveyance of sewage and drainage up to and including 45°C as required in EN 773.
Document History