ISO 9156

Aerospace - Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counter- bore, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees Celsius, 1 100 MPa/315 Degrees Celsius or 1 100 MPa/425 Degrees Celsius - Dimensions First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1989
Status: inactive
Page Count: 5
ICS Code (Nuts): 49.030.30

Document History

November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 9156
January 1, 1989
Aerospace - Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counter- bore, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees Celsius, 1 100 MPa/315 Degrees Celsius or 1 100 MPa/425 Degrees Celsius - Dimensions First Edition
A description is not available for this item.
Advertisement