DOD - SMD 5962-89564
MICROCIRCUITS, LINEAR, LOW POWER FM IF SYSTEM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 30 July 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 604A High performance, low power FM IF system
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - 9 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - - 100 mW Lead temperature (soldering 10 seconds) - - - - - - - +300°C Thermal resistance, Junction to case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, Junction to ambient (θJA) - - - - 100°C/W Junction temperature (TJ) - - - - - - - - - - - - - - 175°C
Supply voltage (VCC) - - - - - - - - - - - - - - 6 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History