DLA - MIL-DTL-83538C

CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 13 May 2005
Status: inactive
Page Count: 72
scope:

This specification covers connectors and accessories, electrical, circular, umbilical. The connector assembly provides the necessary connections required to meet MIL-STD-1760, class I electrical interface between stores and their associated launchers using a "blind mating" mechanism. The connector assembly consists of a receptacle installed on the launcher, a receptacle installed on the store, and a buffer plug installed between the two receptacles. This specification also includes the required mounting adapters and nut, accessory adapter, cable bushing, and protective covers (see 6.1 for details on intended use and application). The connectors covered by this specification are intended for use with launcher mechanisms with an applied holding force in the range 271 Newtons (61 lbs) to 427 Newton (96 lbs).

intended Use:

This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power... View More

Document History

November 15, 2018
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 30, 2006
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power between...
MIL-DTL-83538C
May 13, 2005
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power between...
January 27, 2004
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 27, 2004
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power between...
December 24, 1998
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power between...
May 12, 1994
CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR
This connector is designated the MIL-STD-1760, type II connector. This connector assembly will be used to provide the transfer of MIL-STD-1760 interface class I electrical signals and power between...

References

Advertisement