DS/EN 300377-1 V1.2.1

Q3 interface at the Local Exchange (LE) for configuration management of V5 interfaces and associated customer profiles; Part 1: Q3 interface specification

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

The present document specifies the Q3 interface between a Local Exchange (LE) and the Telecommunications Management Network (TMN) for the support of configuration management functions for V5 interfaces, as described in EN 300 324-1 [2] and EN 300 347-1 [3], and their associated customer profiles. The management of transmission, media and services which are not related to V5 interfaces is outside the scope of the present document.

Document History

DS/EN 300377-1 V1.2.1
July 15, 2000
Q3 interface at the Local Exchange (LE) for configuration management of V5 interfaces and associated customer profiles; Part 1: Q3 interface specification
The present document specifies the Q3 interface between a Local Exchange (LE) and the Telecommunications Management Network (TMN) for the support of configuration management functions for V5...

References

Advertisement