DS/EN 10246-7

Non-destructive testing of steel tubes - Part 7: Automatic full peripheral ultrasonic testing of seamless and welded (except submerged arc welded) steel tubes for the detection of longitudinal imperfections

inactive
Organization: DS
Publication Date: 30 January 1997
Status: inactive
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This Part of EN 10246 specifies the requirements for automatic full peripheral ultrasonic shear wave testing of seamless and welded steel tubes, with the exception of submerged arc-weld tubes, for the detection of longitudinal imperfections according to six different acceptance levels.

Document History

December 12, 2005
Non-destructive testing of steel tubes - Part 7: Automatic full peripheral ultrasonic testing of seamless and welded (except submerged arc welded) tubes for the detection of longitudinal imperfections
This part of EN 10246 specifies the requirements for automatic full peripheral ultrasonic shear wave (including phased array technique) and Lamb wave testing of seamless and welded steel tubes, with...
DS/EN 10246-7
January 30, 1997
Non-destructive testing of steel tubes - Part 7: Automatic full peripheral ultrasonic testing of seamless and welded (except submerged arc welded) steel tubes for the detection of longitudinal imperfections
This Part of EN 10246 specifies the requirements for automatic full peripheral ultrasonic shear wave testing of seamless and welded steel tubes, with the exception of submerged arc-weld tubes, for...
Advertisement