DS/EN 302066-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 17 November 2005 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and detection applications. The scope is limited to radars operated as short range devices (because of their usage and design), in which the system is in close proximity to the materials being investigated. It does not include radars operated from aircraft or spacecraft. The radar applications in the present document are not intended for communications purposes. Their intended usage excludes radiation into the free space.
Document History