ETSI - PRETS 300 461-2

Transmission and Multiplexing (TM); Flexible Multiplexer Equipment; Management and Control Functions

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 117
scope:

This European Telecommunication Standard (ETS) addresses management aspects of the Flexible Multiplexer (FM) equipment. The FM management functions are specified and management network architecture is described.

NOTE: The requirements of Flexible Multiplexer equipment with a variety of access methods for use in synchronous digital leased line networks are defined in part 1 of this ETS (ETS 300 461-1 [31]).

Sub-64 kbit/s signals are not precluded and are considered as an option that may be described according to the methodology used in this ETS. In the same way, special functions such as Adaptive Differential Pulse Code Modulation (ADPCM), conference bridges, etc., which are only mentioned in an annex of part 1 (ETS 300 461-1 [31]), are not considered.

The requirements presented here are limited to the basic functions, external characteristics and performance of the equipment. Some management functions may be implemented in a mediation device which may support both Q protocol adaptation and Operations Systems (OS) functionalities.

Document History

January 1, 1996
Transmission and Multiplexing (TM); Flexing Multiplexer (FM) Equipment; Part 2: Management and Control Functions
A description is not available for this item.
January 1, 1996
Transmission and Multiplexing (TM); Flexible Multiplexer (FM) Equipment; Part 2: Management and Control Functions
This European Telecommunication Standard (ETS) addresses management aspects of the Flexible Multiplexer (FM) equipment. The FM management functions are specified and management network architecture...
PRETS 300 461-2
January 1, 1995
Transmission and Multiplexing (TM); Flexible Multiplexer Equipment; Management and Control Functions
This European Telecommunication Standard (ETS) addresses management aspects of the Flexible Multiplexer (FM) equipment. The FM management functions are specified and management network architecture...

References

Advertisement