NPFC - MIL-C-21852

CLOTH, TAFFETA, NYLON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 February 1989
Status: active
Page Count: 17
scope:

This specification covers the requirements for a nylon taffeta cloth suitable both as a base fabric without coating or for coating with chloroprene rubber or other type coatings.

The cloth shall be of the following types as specified (see 6.2):

Type I - 1.2 oz/yd2 (41g/m2) Type II - 1.5 oz/yd2 (51g/m2) Type III - 2.0 oz/yd2 (68g/m2) Class 1 - Plain finish Class 2 - Water repellent treated Type IV - 1.9 oz/yd2 (64g/m2)

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Officer in Charge, Navy Clothing and Textile Research Facility, 21 Strathmore Road, Natick, MA 01760-2490 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The cloth covered by this specification is intended for use in the following:

Type I and II - For use in fabrication of Army cargo parachutes Type III - For use in fabrication of special... View More

Document History

MIL-C-21852
February 6, 1989
CLOTH, TAFFETA, NYLON
This specification covers the requirements for a nylon taffeta cloth suitable both as a base fabric without coating or for coating with chloroprene rubber or other type coatings. The cloth shall be...
June 3, 1988
CLOTH, TAFFETA, NYLON
A description is not available for this item.
August 4, 1986
CLOTH, TAFFETA, NYLON
A description is not available for this item.
August 25, 1981
CLOTH, TAFFETA, NYLON
A description is not available for this item.
October 27, 1977
CLOTH, TAFFETA, NYLON
A description is not available for this item.
March 19, 1976
CLOTH, TAFFETA, NYLON
A description is not available for this item.
November 17, 1972
CLOTH, TAFFETA, NYLON
A description is not available for this item.
July 24, 1968
CLOTH, TAFFETA, NYLON
A description is not available for this item.
June 27, 1962
CLOTH, TAFFETA, NYLON
A description is not available for this item.
Advertisement